Quadruple positive-NAND gates with Schmitt-trigger inputs, available in a 14-pin SOIC package measuring 8.7 mm × 3.9 mm, operating from 4.5 V to 5.5 V with a maximum supply current of 10 µA, ±8 mA output drive at 5 V, and an operating temperature range of -40°C to 85°C.
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74AHCT132DRE4 |
| Product Name | SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | AHCT |
| Features | Schmitt Trigger |