Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-TVSOP -40 to 85
4-Input NAND Gate IC, Schmitt Trigger, 4.5-5.5V, 9ns, CMOS, TFSOP Product overview: SN74AHCT132DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132DGVR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-TVSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TVSOP
NAND Gate IC 4 Channel Schmitt Trigger 14-TVSOP
NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Quad Positive-NAND Gate
NAND Gate IC 4 Channel Schmitt Trigger 14-TVSOP
IC GATE NAND 4CH 2-INP 14TVSOP
IC GATE NAND 4CH 2-INP 14TVSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT132DGVR | 705-SN74AHCT132DGVR | 296-28993-2-ND | SN74AHCT132DGVR | SN74AHCT132DGVR | SN74AHCT132DGVR | SN74AHCT132DGVR | SN74AHCT132DGVR |
| Product Name | SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs | 5.5V Logic IC | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NAND | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High) | |||
| Logic Family | AHCT | CMOS | ||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||
| Propagation Delay | 10 ns | 9 ns | 9 ns |