Texas Instruments SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132DBR

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHCT132DBR - Texas Instruments
Dallas, TX, United States
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHCT132DBR
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132DBR
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74AHCT132DBR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHCT132DBRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT132DBRCT-ND
Gates and Inverters 296-SN74AHCT132DBRCT-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT132DBRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT132DBRTR-ND
Gates and Inverters 296-SN74AHCT132DBRTR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now Datasheet
Quad 5.5V 8mA SSOP Logic IC - 705-SN74AHCT132DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 5.5V 8mA SSOP Logic IC
705-SN74AHCT132DBR
Quad 5.5V 8mA SSOP Logic IC 705-SN74AHCT132DBR
Quad 2-Input NAND Schmitt Trigger IC, 5.5V, 8mA, 9ns, SSOP Product overview: SN74AHCT132DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132DBR can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Schmitt Trigger IC, 5.5V, 8mA, 9ns, SSOP Product overview: SN74AHCT132DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT132DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT132DBR
Gates and Inverters SN74AHCT132DBR
NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

NAND Gate IC 4 Channel Schmitt Trigger 14-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT132DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT132DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT132DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74AHCT132DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT132DBR
Logic - Gates and Inverters SN74AHCT132DBR
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT132DBR SN74AHCT132DBR 296-SN74AHCT132DBRCT-ND 705-SN74AHCT132DBR SN74AHCT132DBR SN74AHCT132DBR SN74AHCT132DBR
Product Name SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Gates and Inverters Quad 5.5V 8mA SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Logic Family AHCT CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 10 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 54F86DC - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers