Texas Instruments SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132D

Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs - SN74AHCT132D - Texas Instruments
Dallas, TX, United States
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs
SN74AHCT132D
SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs SN74AHCT132D
Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs 14-SOIC -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-1472-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1472-5-ND
Gates and Inverters 296-1472-5-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT132D - 065195-SN74AHCT132D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT132D
065195-SN74AHCT132D
Logic - Logic - Gates and Inverters - SN74AHCT132D 065195-SN74AHCT132D
Manufacturer: Texas Instruments Win Source Part Number: 065195-SN74AHCT132D Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065195-SN74AHCT132D
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74AHCT132D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHCT132D
5.5V SOIC Logic IC 705-SN74AHCT132D
4-Ch NAND Gate IC, Schmitt Trigger, 4.5-5.5V, 10ns, SOIC Product overview: SN74AHCT132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132D can be used for catalog matching and distributor lookup.

4-Ch NAND Gate IC, Schmitt Trigger, 4.5-5.5V, 10ns, SOIC Product overview: SN74AHCT132D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT132D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT132D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT132D
Gates and Inverters SN74AHCT132D
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now
Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ9134 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ9134
Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ9134
LOGIC, QUAD POS-NAND GATE, 14SOIC; Logic Family / Base Number:74AHCT132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD POS-NAND GATE, 14SOIC; Logic Family / Base Number:74AHCT132; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT132D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT132D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT132D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHCT132D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT132D
Logic - Gates and Inverters SN74AHCT132D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT132D 296-1472-5-ND 065195-SN74AHCT132D SN74AHCT132D 705-SN74AHCT132D SN74AHCT132D 26AJ9134 SN74AHCT132D SN74AHCT132D
Product Name SN74AHCT132 Quadruple Positive-NAND Gates With Schmitt-Trigger Inputs Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT132D 5.5V SOIC Logic IC Gates and Inverters Logic, Quad Pos-Nand Gate, 14Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND Gate NAND; NAND NAND NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 5.5V 1.9V ~ 2.1V (Low), 0.5V ~ 0.6V (High)
Logic Family AHCT CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 10 ns 9 ns 9 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details