Texas Instruments SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74AHCT08QPWRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates - SN74AHCT08QPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates
SN74AHCT08QPWRQ1
SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74AHCT08QPWRQ1
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-18535-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18535-1-ND
Gates and Inverters 296-18535-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-18535-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18535-6-ND
Gates and Inverters 296-18535-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-18535-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18535-2-ND
Gates and Inverters 296-18535-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT08QPWRQ1 - 1253585-SN74AHCT08QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT08QPWRQ1
1253585-SN74AHCT08QPWRQ1
Logic - Logic - Gates and Inverters - SN74AHCT08QPWRQ1 1253585-SN74AHCT08QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1253585-SN74AHCT08QP WRQ1 Series: Automotive, AEC-Q100, 74AHCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74VHCT08PW-Q100; 74VHCT08PW-Q100J; 74AHCT08PW-Q100; Introduction Date: January 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253585-SN74AHCT08QPWRQ1
Series: Automotive, AEC-Q100, 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHCT08PW-Q100; 74VHCT08PW-Q100J; 74AHCT08PW-Q100;
Introduction Date: January 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5V 5.5V TSSOP Logic IC
705-SN74AHCT08QPWRQ1
Quad 5V 5.5V TSSOP Logic IC 705-SN74AHCT08QPWRQ1
Quad 2-Input AND Gate IC, 5V, 4.5-5.5V, 125°C, TSSOP Product overview: SN74AHCT08QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08QPWRQ1 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, 4.5-5.5V, 125°C, TSSOP Product overview: SN74AHCT08QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT08QPWRQ1 - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT08QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08QPWRQ1
Logic - Gates and Inverters SN74AHCT08QPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT08QPWRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT08QPWRQ1
Gates and Inverters SN74AHCT08QPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
IC GATE AND 4CH 2-INP 14TSSOP - 815-SN74AHCT08QPWRQ1 - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 4CH 2-INP 14TSSOP
815-SN74AHCT08QPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP 815-SN74AHCT08QPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08QPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08QPWRQ1
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AHCT08QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08QPWRQ1
Gates and Inverters SN74AHCT08QPWRQ1
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments - 04AJ4642 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments
04AJ4642
And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments 04AJ4642
AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

AND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT08QPWRQ1
Logic Gates SN74AHCT08QPWRQ1
Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08QPWRQ1 296-18535-1-ND 1253585-SN74AHCT08QPWRQ1 705-SN74AHCT08QPWRQ1 SN74AHCT08QPWRQ1 SN74AHCT08QPWRQ1 SN74AHCT08QPWRQ1 815-SN74AHCT08QPWRQ1 SN74AHCT08QPWRQ1 SN74AHCT08QPWRQ1 04AJ4642 SN74AHCT08QPWRQ1
Product Name SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT08QPWRQ1 Quad 5V 5.5V TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters IC GATE AND 4CH 2-INP 14TSSOP Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters And Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Texas Instruments Logic Gates
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V
Logic Family AHCT CMOS CMOS; CMOS
Propagation Delay 9 ns 7.9 ns 7.9 ns 9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-8870801CA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers