Texas Instruments SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74AHCT08QDRQ1

Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates - SN74AHCT08QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates
SN74AHCT08QDRQ1
SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates SN74AHCT08QDRQ1
Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT08QDRQ1 - 1253584-SN74AHCT08QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT08QDRQ1
1253584-SN74AHCT08QDRQ1
Logic - Logic - Gates and Inverters - SN74AHCT08QDRQ1 1253584-SN74AHCT08QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1253584-SN74AHCT08QD RQ1 Series: Automotive, AEC-Q100, 74AHCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74AHCT08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74VHCT08D-Q100J; 74AHCT08D-Q100J; 74AHCT08D-Q100; Introduction Date: March 19, 2010 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253584-SN74AHCT08QDRQ1
Series: Automotive, AEC-Q100, 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74AHCT08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHCT08D-Q100J; 74AHCT08D-Q100J; 74AHCT08D-Q100;
Introduction Date: March 19, 2010
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 8mA SOIC Logic IC
705-SN74AHCT08QDRQ1
Quad 5.5V 8mA SOIC Logic IC 705-SN74AHCT08QDRQ1
Quad 2-Input AND Gate IC, 4.5-5.5V, 8mA, SOIC, -40 to 125C Product overview: SN74AHCT08QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08QDRQ1 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 4.5-5.5V, 8mA, SOIC, -40 to 125C Product overview: SN74AHCT08QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHCT08QDRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT08QDRQ1CT-ND
Gates and Inverters 296-SN74AHCT08QDRQ1CT-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT08QDRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT08QDRQ1DKR-ND
Gates and Inverters 296-SN74AHCT08QDRQ1DKR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74AHCT08QDRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHCT08QDRQ1TR-ND
Gates and Inverters 296-SN74AHCT08QDRQ1TR-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08QDRQ1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74AHCT08QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT08QDRQ1
Gates and Inverters SN74AHCT08QDRQ1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT08QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08QDRQ1
Logic - Gates and Inverters SN74AHCT08QDRQ1
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT08QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08QDRQ1
Gates and Inverters SN74AHCT08QDRQ1
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT08QDRQ1
Logic Gates SN74AHCT08QDRQ1
Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Logic Gates Auto Cat Quad 2 Inp Positive AND Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08QDRQ1 1253584-SN74AHCT08QDRQ1 705-SN74AHCT08QDRQ1 296-SN74AHCT08QDRQ1CT-ND SN74AHCT08QDRQ1 SN74AHCT08QDRQ1 SN74AHCT08QDRQ1 SN74AHCT08QDRQ1 SN74AHCT08QDRQ1
Product Name SN74AHCT08Q-Q1 Automotive Catalog Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AHCT08QDRQ1 Quad 5.5V 8mA SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers