Texas Instruments SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08PWR

Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08 Quadruple 2-Input Positive-AND Gates - SN74AHCT08PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT08 Quadruple 2-Input Positive-AND Gates
SN74AHCT08PWR
SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08PWR
Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1107-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1107-6-ND
Gates and Inverters 296-1107-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1107-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1107-2-ND
Gates and Inverters 296-1107-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-1107-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1107-1-ND
Gates and Inverters 296-1107-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHCT08PWR
5.5V TSSOP Logic IC 705-SN74AHCT08PWR
4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, 14-TSSOP Product overview: SN74AHCT08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08PWR can be used for catalog matching and distributor lookup.

4-ch 2-input AND Gate IC, 4.5-5.5V, CMOS, 14-TSSOP Product overview: SN74AHCT08PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT08PWR - 006574-SN74AHCT08PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT08PWR
006574-SN74AHCT08PWR
Logic - Logic - Gates and Inverters - SN74AHCT08PWR 006574-SN74AHCT08PWR
Manufacturer: Texas Instruments Win Source Part Number: 006574-SN74AHCT08PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 006574-SN74AHCT08PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT08PWR
Logic Gates SN74AHCT08PWR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Gates and Inverters - SN74AHCT08PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08PWR
Gates and Inverters SN74AHCT08PWR
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site
IC GATE AND 4CH 2-INP 14-TSSOP - SN74AHCT08PWR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC GATE AND 4CH 2-INP 14-TSSOP
SN74AHCT08PWR
IC GATE AND 4CH 2-INP 14-TSSOP SN74AHCT08PWR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT08PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08PWR
Logic - Gates and Inverters SN74AHCT08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments - 29AH7435 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments
29AH7435
Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments 29AH7435
IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74AHCT08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:74AHCT08; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHCT08PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT08PWR
Gates and Inverters SN74AHCT08PWR
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08PWR 296-1107-6-ND 705-SN74AHCT08PWR 006574-SN74AHCT08PWR SN74AHCT08PWR SN74AHCT08PWR SN74AHCT08PWR SN74AHCT08PWR SN74AHCT08PWR 29AH7435 SN74AHCT08PWR
Product Name SN74AHCT08 Quadruple 2-Input Positive-AND Gates Gates and Inverters 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHCT08PWR Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE AND 4CH 2-INP 14-TSSOP Logic - Gates and Inverters Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND AND NOT; AND AND; AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 8 ns 7.9 ns 9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details