Texas Instruments SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08NSR

Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in 14-pin SOP package, 12.60 mm × 5.30 mm, operating from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-AND gate in 14-pin SOP package, 12.60 mm × 5.30 mm, operating from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08 Quadruple 2-Input Positive-AND Gates - SN74AHCT08NSR - Texas Instruments
Dallas, TX, United States
SN74AHCT08 Quadruple 2-Input Positive-AND Gates
SN74AHCT08NSR
SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08NSR
Quadruple 2-Input Positive-AND Gates 14-SO -40 to 125

Quadruple 2-Input Positive-AND Gates 14-SO -40 to 125

Buy Now Datasheet
 - SN74AHCT08NSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT08NSR - 1099258-SN74AHCT08NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT08NSR
1099258-SN74AHCT08NSR
Logic - Logic - Gates and Inverters - SN74AHCT08NSR 1099258-SN74AHCT08NSR
Manufacturer: Texas Instruments Win Source Part Number: 1099258-SN74AHCT08NS R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099258-SN74AHCT08NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-13140-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13140-6-ND
Gates and Inverters 296-13140-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13140-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13140-2-ND
Gates and Inverters 296-13140-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13140-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13140-1-ND
Gates and Inverters 296-13140-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74AHCT08NSR
Quad 5V Logic IC 705-SN74AHCT08NSR
Quad 2-Input AND Gate IC, 5V, CMOS, 7.9ns, SOP Product overview: SN74AHCT08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08NSR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5V, CMOS, 7.9ns, SOP Product overview: SN74AHCT08NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT08NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08NSR
Gates and Inverters SN74AHCT08NSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT08NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08NSR
Logic - Gates and Inverters SN74AHCT08NSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08NSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08NSR SN74AHCT08NSR 1099258-SN74AHCT08NSR 296-13140-6-ND 705-SN74AHCT08NSR SN74AHCT08NSR SN74AHCT08NSR SN74AHCT08NSR
Product Name SN74AHCT08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - SN74AHCT08NSR Gates and Inverters Quad 5V Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers