Texas Instruments SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08N

Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08 Quadruple 2-Input Positive-AND Gates - SN74AHCT08N - Texas Instruments
Dallas, TX, United States
SN74AHCT08 Quadruple 2-Input Positive-AND Gates
SN74AHCT08N
SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08N
Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125

Quadruple 2-Input Positive-AND Gates 14-PDIP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74AHCT08N
Quad 5.5V Logic IC 705-SN74AHCT08N
Quad 2-Input AND Gate IC, 5.5V, CMOS, PDIP Product overview: SN74AHCT08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08N can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 5.5V, CMOS, PDIP Product overview: SN74AHCT08N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHCT08N - Rochester Electronics
Newburyport, MA, United States
AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDIP14

AND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-4647-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4647-5-ND
Gates and Inverters 296-4647-5-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT08N - 1253582-SN74AHCT08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT08N
1253582-SN74AHCT08N
Logic - Logic - Gates and Inverters - SN74AHCT08N 1253582-SN74AHCT08N
Manufacturer: Texas Instruments Win Source Part Number: 1253582-SN74AHCT08N Packaging: Tube Mounting Style: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: 74AHCT08 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253582-SN74AHCT08N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHCT08
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.9ns at 5V, 50pF

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT08N
Logic Gates SN74AHCT08N
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08N
Logic - Gates and Inverters SN74AHCT08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08N
Gates and Inverters SN74AHCT08N
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9123 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9123
Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9123
LOGIC, QUAD 2IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AHCT08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-AND GATE, 14DIP; Logic Family / Base Number:74AHCT08; Logic Type:AND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08N 705-SN74AHCT08N SN74AHCT08N 296-4647-5-ND 1253582-SN74AHCT08N SN74AHCT08N SN74AHCT08N SN74AHCT08N SN74AHCT08N 26AJ9123
Product Name SN74AHCT08 Quadruple 2-Input Positive-AND Gates Quad 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT08N Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Quad 2In Pos-And Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type AND AND; AND GATE AND AND NOT; AND; AND Gate NOT; AND AND; AND Gate AND AND; AND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5.5V
Logic Family AHCT CMOS
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F64DC - Rochester Electronics
Specs
Gate Type NOT; AND; OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers