Texas Instruments SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08DG4

Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT08 Quadruple 2-Input Positive-AND Gates - SN74AHCT08DG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT08 Quadruple 2-Input Positive-AND Gates
SN74AHCT08DG4
SN74AHCT08 Quadruple 2-Input Positive-AND Gates SN74AHCT08DG4
Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gates 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHCT08DG4
5.5V SOIC Logic IC 705-SN74AHCT08DG4
4-Input AND Gate IC, 5.5V, 7.9ns, SOIC, CMOS Product overview: SN74AHCT08DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08DG4 can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, 5.5V, 7.9ns, SOIC, CMOS Product overview: SN74AHCT08DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT08DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258056-SN74AHCT08DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258056-SN74AHCT08DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258056-SN74AHCT08DG4
Win Source Part Number: 1258056-SN74AHCT08DG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT08

Win Source Part Number: 1258056-SN74AHCT08DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT08

Buy Now Datasheet
Gates and Inverters - SN74AHCT08DG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHCT08DG4-ND
Gates and Inverters SN74AHCT08DG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT08DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT08DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT08DG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74AHCT08DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT08DG4
Logic - Gates and Inverters SN74AHCT08DG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT08DG4
Logic Gates SN74AHCT08DG4
Logic Gates Quadruple 2-Input Positive-AND Gates

Logic Gates Quadruple 2-Input Positive-AND Gates

Buy Now Datasheet
Gates and Inverters - SN74AHCT08DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT08DG4
Gates and Inverters SN74AHCT08DG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT08DG4 705-SN74AHCT08DG4 1258056-SN74AHCT08DG4 SN74AHCT08DG4-ND SN74AHCT08DG4 SN74AHCT08DG4 SN74AHCT08DG4 SN74AHCT08DG4
Product Name SN74AHCT08 Quadruple 2-Input Positive-AND Gates 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate AND AND NOT; AND AND; AND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 8 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - 54S64DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers