Quadruple 2-Input Positive-NOR Gates 14-VQFN -40 to 85
4-Input NOR Gate IC, 5V, 8.5ns, VQFN EP, CMOS Product overview: SN74AHCT02RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02RGYR can be used for catalog matching and distributor lookup.
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PQCC14
Manufacturer: Texas Instruments
Win Source Part Number: 896431-SN74AHCT02RGY
Series: 74AHCT
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 4 Channel - 14-VQFN (3.5x3.5)
Package: 14-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT02
Categories: Integrated Circuits (ICs)
Case / Package: 14-VQFN (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-13907-1, 296-13907-6, -SN74AHCT02RGYRG4, -296-13907-1-ND, SN74AHCT02RGYRG4-ND,
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE NOR 4CH 2-INP 14VQFN
NOR Gate IC 4 Channel 14-VQFN (3.5x3.5)
IC GATE NOR 4CH 2-INP 14VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT02RGYR | 705-SN74AHCT02RGYR | SN74AHCT02RGYR | 896431-SN74AHCT02RGYR | 296-13907-6-ND | SN74AHCT02RGYR | SN74AHCT02RGYR | SN74AHCT02RGYR |
| Product Name | SN74AHCT02 Quadruple 2-Input Positive-NOR Gates | 5V VQFN Logic IC | Logic - Logic - Gates and Inverters - SN74AHCT02RGYR | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOR; NOR GATE | OR; NOR | NOT | NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | AHCT | CMOS | ||||||
| Propagation Delay | 8.5 ns | 8.5 ns | 7.5 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA |