IC NOR 4-CIR 2-IN 14-WQFN
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AHCT02QWBQARQ1TR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOR |
| Supply Voltage | 4.5V ~ 5.5V |
| Inputs | 2 |
| Propagation Delay | 7.5 ns |
| Low Level Output Current (Sink) | 8 mA |