Texas Instruments SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02PWR

Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates - SN74AHCT02PWR - Texas Instruments
Dallas, TX, United States
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates
SN74AHCT02PWR
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02PWR
Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74AHCT02PWR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4639-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4639-1-ND
Gates and Inverters 296-4639-1-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4639-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4639-6-ND
Gates and Inverters 296-4639-6-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-4639-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4639-2-ND
Gates and Inverters 296-4639-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHCT02PWR
5.5V TSSOP Logic IC 705-SN74AHCT02PWR
4-ch NOR Gate IC, 2-Input, 4.5-5.5V, CMOS, 8.5ns, TSSOP Product overview: SN74AHCT02PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02PWR can be used for catalog matching and distributor lookup.

4-ch NOR Gate IC, 2-Input, 4.5-5.5V, CMOS, 8.5ns, TSSOP Product overview: SN74AHCT02PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT02PWR - 006571-SN74AHCT02PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT02PWR
006571-SN74AHCT02PWR
Logic - Logic - Gates and Inverters - SN74AHCT02PWR 006571-SN74AHCT02PWR
Manufacturer: Texas Instruments Win Source Part Number: 006571-SN74AHCT02PWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006571-SN74AHCT02PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC GATE NOR 4CH 2-INP 14-TSSOP - 815-SN74AHCT02PWR - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-TSSOP
815-SN74AHCT02PWR
IC GATE NOR 4CH 2-INP 14-TSSOP 815-SN74AHCT02PWR
IC GATE NOR 4CH 2-INP 14-TSSOP

IC GATE NOR 4CH 2-INP 14-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT02PWR
Logic Gates SN74AHCT02PWR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT02PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT02PWR
Logic - Gates and Inverters SN74AHCT02PWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT02PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT02PWR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT02PWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AHCT02PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT02PWR
Gates and Inverters SN74AHCT02PWR
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
Gates and Inverters - SN74AHCT02PWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74AHCT02PWR
Gates and Inverters SN74AHCT02PWR
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT02PWR SN74AHCT02PWR 296-4639-1-ND 705-SN74AHCT02PWR 006571-SN74AHCT02PWR 815-SN74AHCT02PWR SN74AHCT02PWR SN74AHCT02PWR SN74AHCT02PWR SN74AHCT02PWR SN74AHCT02PWR
Product Name SN74AHCT02 Quadruple 2-Input Positive-NOR Gates Gates and Inverters 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHCT02PWR IC GATE NOR 4CH 2-INP 14-TSSOP Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOT; NOR NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 5V; 5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT CMOS CMOS; CMOS
Propagation Delay 8.5 ns 7.5 ns 8.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products