Texas Instruments SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02DGVR

Description
Quadruple 2-Input Positive-NOR Gates 14-TVSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates - SN74AHCT02DGVR - Texas Instruments
Dallas, TX, United States
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates
SN74AHCT02DGVR
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02DGVR
Quadruple 2-Input Positive-NOR Gates 14-TVSOP -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-SN74AHCT02DGVR
Quad 5V Logic IC 705-SN74AHCT02DGVR
Quad 2-Input NOR Gate IC, 5V, 8.5ns, CMOS, TFSOP Product overview: SN74AHCT02DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02DGVR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 8.5ns, CMOS, TFSOP Product overview: SN74AHCT02DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4637-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4637-6-ND
Gates and Inverters 296-4637-6-ND
NOR Gate IC 4 Channel 14-TVSOP

NOR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-4637-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4637-2-ND
Gates and Inverters 296-4637-2-ND
NOR Gate IC 4 Channel 14-TVSOP

NOR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-4637-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4637-1-ND
Gates and Inverters 296-4637-1-ND
NOR Gate IC 4 Channel 14-TVSOP

NOR Gate IC 4 Channel 14-TVSOP

Buy Now Datasheet
 - SN74AHCT02DGVR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHCT02DGVR - 029756-SN74AHCT02DGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT02DGVR
029756-SN74AHCT02DGVR
Logic - Logic - Gates and Inverters - SN74AHCT02DGVR 029756-SN74AHCT02DGVR
Manufacturer: Texas Instruments Win Source Part Number: 029756-SN74AHCT02DGV R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029756-SN74AHCT02DGVR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT02DGVR
Logic Gates SN74AHCT02DGVR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT02DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT02DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT02DGVR
IC GATE NOR 4CH 2-INP 14TVSOP

IC GATE NOR 4CH 2-INP 14TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74AHCT02DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT02DGVR
Logic - Gates and Inverters SN74AHCT02DGVR
IC GATE NOR 4CH 2-INP 14TVSOP

IC GATE NOR 4CH 2-INP 14TVSOP

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT02DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT02DGVR
Gates and Inverters SN74AHCT02DGVR
NOR Gate IC 4 Channel 14-TVSOP

NOR Gate IC 4 Channel 14-TVSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT02DGVR 705-SN74AHCT02DGVR 296-4637-6-ND SN74AHCT02DGVR 029756-SN74AHCT02DGVR SN74AHCT02DGVR SN74AHCT02DGVR SN74AHCT02DGVR SN74AHCT02DGVR
Product Name SN74AHCT02 Quadruple 2-Input Positive-NOR Gates Quad 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHCT02DGVR Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR OR; NOR NOT; NOR; NOR Gate NOR NOT; NOR NOR; NOR Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT CMOS
Propagation Delay 8.5 ns 8.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-100155DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers