Texas Instruments SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02DG4

Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates - SN74AHCT02DG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates
SN74AHCT02DG4
SN74AHCT02 Quadruple 2-Input Positive-NOR Gates SN74AHCT02DG4
Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Quadruple 2-Input Positive-NOR Gates 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258053-SN74AHCT02DG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258053-SN74AHCT02DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258053-SN74AHCT02DG4
Win Source Part Number: 1258053-SN74AHCT02DG 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tube Number of Circuits: 4 Standard Package: 50 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AHCT02DG4,T EXTISSN74AHCT02DG4 Base Product Number: 74AHCT02

Win Source Part Number: 1258053-SN74AHCT02DG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AHCT02DG4,TEXTISSN74AHCT02DG4
Base Product Number: 74AHCT02

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 8mA SOIC Logic IC
705-SN74AHCT02DG4
Quad 5.5V 8mA SOIC Logic IC 705-SN74AHCT02DG4
Quad 2-Input NOR Gate IC, 4.5-5.5V, 8mA, 7.5ns, SOIC Product overview: SN74AHCT02DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02DG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 4.5-5.5V, 8mA, 7.5ns, SOIC Product overview: SN74AHCT02DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT02DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT02DG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHCT02DG4-ND
Gates and Inverters SN74AHCT02DG4-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHCT02DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT02DG4
Gates and Inverters SN74AHCT02DG4
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT02DG4
Logic Gates SN74AHCT02DG4
Logic Gates Quad 2 Input Pos NOR Gates

Logic Gates Quad 2 Input Pos NOR Gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT02DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT02DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT02DG4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT02DG4 1258053-SN74AHCT02DG4 705-SN74AHCT02DG4 SN74AHCT02DG4-ND SN74AHCT02DG4 SN74AHCT02DG4 SN74AHCT02DG4
Product Name SN74AHCT02 Quadruple 2-Input Positive-NOR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5.5V 8mA SOIC Logic IC Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE NOR NOR; NOR Gate NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 8.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products