IC NOR 4-CIR 2-IN 14-WQFN
IC NOR 4-CIR 2-IN 14-WQFN
IC NOR 4-CIR 2-IN 14-WQFN
IC GATE NOR 4CH 2-INP 14WQFN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 296-SN74AHCT02BQARDKR-ND | SN74AHCT02BQAR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR |
| Supply Voltage | 4.5V ~ 5.5V | |
| Inputs | 2 | |
| Propagation Delay | 7.5 ns | |
| Low Level Output Current (Sink) | 8 mA |