Quadruple 2-input positive-NAND gates 14-VQFN -40 to 85
Quad 2-Input NAND Gate IC, 4.5-5.5V, 8mA, 7.9ns, VQFN Product overview: SN74AHCT00RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 8mA, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 8mA, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00RGYR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
NAND Gate, AHCT/VHCT/VT Series, 4-Func, 2-Input, CMOS, PQCC14
IC GATE NAND 4CH 2-INP 14VQFN
IC GATE NAND 4CH 2-INP 14VQFN
NAND Gate IC 4 Channel 14-VQFN (3.5x3.5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT00RGYR | 705-SN74AHCT00RGYR | 296-13906-2-ND | SN74AHCT00RGYR | SN74AHCT00RGYR | SN74AHCT00RGYR | SN74AHCT00RGYR |
| Product Name | SN74AHCT00 Quadruple 2-input positive-NAND gates | Quad 5.5V 8mA VQFN Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | NAND | AND; NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | AHCT | CMOS | |||||
| Propagation Delay | 9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA |