Texas Instruments SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates SN74AHCT00QPWRQ1

Description
Automotive Catalog Quadruple 2-Input Positive Gates 14-TSSOP -40 to 125
Request a Quote
Description
Automotive Catalog Quadruple 2-Input Positive Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT00QPWRQ1 is an automotive-grade quadruple 2-input positive NAND gate from Texas Instruments, designed for use in automotive applications. It is AEC-Q100 qualified, ensuring reliability in harsh environments, with a temperature range of -40°C to +125°C. The device features a low power consumption of 10µA maximum I_CC and can drive outputs of ±8mA at 5V. It operates within a voltage range of 4.5V to 5.5V and is TTL-compatible, making it suitable for interfacing with various digital systems. The part is available in a TSSOP package, which is compact and suitable for space-constrained applications. Applications include enabling or disabling digital signals, controlling indicator LEDs, and facilitating communication between modules and system controllers.

Datasheet Summary
Powered by GS/AI

The SN74AHCT00QPWRQ1 is an automotive-grade quadruple 2-input positive NAND gate from Texas Instruments, designed for use in automotive applications. It is AEC-Q100 qualified, ensuring reliability in harsh environments, with a temperature range of -40°C to +125°C. The device features a low power consumption of 10µA maximum I_CC and can drive outputs of ±8mA at 5V. It operates within a voltage range of 4.5V to 5.5V and is TTL-compatible, making it suitable for interfacing with various digital systems. The part is available in a TSSOP package, which is compact and suitable for space-constrained applications. Applications include enabling or disabling digital signals, controlling indicator LEDs, and facilitating communication between modules and system controllers.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates - SN74AHCT00QPWRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates
SN74AHCT00QPWRQ1
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates SN74AHCT00QPWRQ1
Automotive Catalog Quadruple 2-Input Positive Gates 14-TSSOP -40 to 125

Automotive Catalog Quadruple 2-Input Positive Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257512-SN74AHCT00QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257512-SN74AHCT00QPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257512-SN74AHCT00QPWRQ1
Win Source Part Number: 1257512-SN74AHCT00QP WRQ1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74AHCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74AHCT00QPWR Q1,296-13864-1R,2156 -SN74AHCT00QPWRQ1,29 6-13864-2R,-296-1386 4-1,296-13864-6R,296 -13864-1,296-13864-2 ,-SN74AHCT00QPWRQ1R, -296-13864-1,-296-13 864-1R,296-13864-6 Base Product Number: 74AHCT00

Win Source Part Number: 1257512-SN74AHCT00QPWRQ1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74AHCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AHCT00QPWRQ1,296-13864-1R,2156-SN74AHCT00QPWRQ1,296-13864-2R,-296-13864-1,296-13864-6R,296-13864-1,296-13864-2,-SN74AHCT00QPWRQ1R,-296-13864-1,-296-13864-1R,296-13864-6
Base Product Number: 74AHCT00

Buy Now Datasheet
Singapore, Singapore
Quad 5V TSSOP Logic IC
705-SN74AHCT00QPWRQ1
Quad 5V TSSOP Logic IC 705-SN74AHCT00QPWRQ1
Quad 2-Input NAND Gate IC, 5V, 125°C, 14-TSSOP, CMOS Product overview: SN74AHCT00QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00QPWRQ1 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 125°C, 14-TSSOP, CMOS Product overview: SN74AHCT00QPWRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13864-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13864-6-ND
Gates and Inverters 296-13864-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-13864-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13864-2-ND
Gates and Inverters 296-13864-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-13864-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13864-1-ND
Gates and Inverters 296-13864-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
 - SN74AHCT00QPWRQ1 - Rochester Electronics
Newburyport, MA, United States
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates

SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHCT00QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00QPWRQ1
Logic - Gates and Inverters SN74AHCT00QPWRQ1
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00QPWRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00QPWRQ1
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74AHCT00QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00QPWRQ1
Gates and Inverters SN74AHCT00QPWRQ1
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00QPWRQ1
Logic Gates SN74AHCT00QPWRQ1
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00QPWRQ1 1257512-SN74AHCT00QPWRQ1 705-SN74AHCT00QPWRQ1 296-13864-6-ND SN74AHCT00QPWRQ1 SN74AHCT00QPWRQ1 SN74AHCT00QPWRQ1 SN74AHCT00QPWRQ1 SN74AHCT00QPWRQ1
Product Name SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 9 ns 7.9 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers