Texas Instruments SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates SN74AHCT00QDRQ1

Description
Automotive Catalog Quadruple 2-Input Positive Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Quadruple 2-Input Positive Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates - SN74AHCT00QDRQ1 - Texas Instruments
Dallas, TX, United States
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates
SN74AHCT00QDRQ1
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates SN74AHCT00QDRQ1
Automotive Catalog Quadruple 2-Input Positive Gates 14-SOIC -40 to 125

Automotive Catalog Quadruple 2-Input Positive Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-14349-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14349-1-ND
Gates and Inverters 296-14349-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14349-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14349-2-ND
Gates and Inverters 296-14349-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-SN74AHCT00QDRQ1
Quad 5V SOIC Logic IC 705-SN74AHCT00QDRQ1
Quad 2-Input NAND Gate IC, 5V, 4 Circuits, 14-SOIC, CMOS Product overview: SN74AHCT00QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00QDRQ1 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 4 Circuits, 14-SOIC, CMOS Product overview: SN74AHCT00QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257510-SN74AHCT00QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257510-SN74AHCT00QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257510-SN74AHCT00QDRQ1
Win Source Part Number: 1257510-SN74AHCT00QD RQ1 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: Automotive, AEC-Q100, 74AHCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-14349-2,-296-143 49-1,TEXTISSN74AHCT0 0QDRQ1,2156-SN74AHCT 00QDRQ1,296-14349-2R ,296-14349-1R,296-14 349-1,-296-14349-1,2 96-14349-6R,-SN74AHC T00QDRQ1R,296-14349- 6,-296-14349-1R Base Product Number: 74AHCT00

Win Source Part Number: 1257510-SN74AHCT00QDRQ1
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: Automotive, AEC-Q100, 74AHCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-14349-2,-296-14349-1,TEXTISSN74AHCT00QDRQ1,2156-SN74AHCT00QDRQ1,296-14349-2R,296-14349-1R,296-14349-1,-296-14349-1,296-14349-6R,-SN74AHCT00QDRQ1R,296-14349-6,-296-14349-1R
Base Product Number: 74AHCT00

Buy Now Datasheet
 - SN74AHCT00QDRQ1 - Rochester Electronics
Newburyport, MA, United States
SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates

SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates

Supplier's Site Datasheet
Gates and Inverters - SN74AHCT00QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00QDRQ1
Gates and Inverters SN74AHCT00QDRQ1
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00QDRQ1
Logic Gates SN74AHCT00QDRQ1
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHCT00QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00QDRQ1
Logic - Gates and Inverters SN74AHCT00QDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00QDRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00QDRQ1
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00QDRQ1 296-14349-1-ND 705-SN74AHCT00QDRQ1 1257510-SN74AHCT00QDRQ1 SN74AHCT00QDRQ1 SN74AHCT00QDRQ1 SN74AHCT00QDRQ1 SN74AHCT00QDRQ1 SN74AHCT00QDRQ1
Product Name SN74AHCT00Q-Q1 Automotive Catalog Quadruple 2-Input Positive Gates Gates and Inverters Quad 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers