Quadruple 2-input positive-NAND gates 14-SO -40 to 85
Quad 2-Input NAND Gate IC, 5V, 8mA, 7.9ns, SOP Product overview: SN74AHCT00NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00NSR can be used for catalog matching and distributor lookup.
SN74AHCT00 Quadruple 2-input positive-NAND gates
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT00NSR | 705-SN74AHCT00NSR | SN74AHCT00NSR | 296-28490-1-ND | SN74AHCT00NSR | SN74AHCT00NSR | SN74AHCT00NSR |
| Product Name | SN74AHCT00 Quadruple 2-input positive-NAND gates | Quad 5V 8mA Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | AHCT | ||||||
| Propagation Delay | 9 ns | 7.9 ns | 7.9 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA |