Texas Instruments SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates SN74AHCT00MPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-TSSOP -55 to 125
Request a Quote
Description
Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-TSSOP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHCT00MPWREP is an enhanced product quadruple 2-input positive-NAND gate from Texas Instruments, designed for reliable operation in a wide temperature range of -55°C to 125°C. This device is TTL-compatible and features a supply voltage range of 4.5V to 5.5V, making it suitable for various digital logic applications. It provides fast switching times, with propagation delays of 6.9 ns for both low-to-high and high-to-low transitions at a load capacitance of 15 pF. The device also offers robust ESD protection, exceeding 2000V for the human-body model, and has a latch-up performance that exceeds 250 mA per JESD 17 standards. The SN74AHCT00MPWREP is available in a 14-pin TSSOP package, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The SN74AHCT00MPWREP is an enhanced product quadruple 2-input positive-NAND gate from Texas Instruments, designed for reliable operation in a wide temperature range of -55°C to 125°C. This device is TTL-compatible and features a supply voltage range of 4.5V to 5.5V, making it suitable for various digital logic applications. It provides fast switching times, with propagation delays of 6.9 ns for both low-to-high and high-to-low transitions at a load capacitance of 15 pF. The device also offers robust ESD protection, exceeding 2000V for the human-body model, and has a latch-up performance that exceeds 250 mA per JESD 17 standards. The SN74AHCT00MPWREP is available in a 14-pin TSSOP package, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates - SN74AHCT00MPWREP - Texas Instruments
Dallas, TX, United States
SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates
SN74AHCT00MPWREP
SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates SN74AHCT00MPWREP
Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Nand Gates 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22276-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22276-2-ND
Gates and Inverters 296-22276-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258075-SN74AHCT00MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258075-SN74AHCT00MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258075-SN74AHCT00MPWREP
Win Source Part Number: 1258075-SN74AHCT00MP WREP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-22276-1,-SN74AH CT00MPWREPR,296-2227 6-2R,-296-22276-1,29 6-22276-6R,2156-SN74 AHCT00MPWREP-296,296 -22276-6,-V62/03653- 01XER,296-22276-2,29 6-22276-1R,V62/03653 -01XE,296-22276-1,-V 62/03653-01XE,-296-2 2276-1R Base Product Number: 74AHCT00

Win Source Part Number: 1258075-SN74AHCT00MPWREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22276-1,-SN74AHCT00MPWREPR,296-22276-2R,-296-22276-1,296-22276-6R,2156-SN74AHCT00MPWREP-296,296-22276-6,-V62/03653-01XER,296-22276-2,296-22276-1R,V62/03653-01XE,296-22276-1,-V62/03653-01XE,-296-22276-1R
Base Product Number: 74AHCT00

Buy Now Datasheet
 - SN74AHCT00MPWREP - Rochester Electronics
Newburyport, MA, United States
SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates

SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates

Supplier's Site Datasheet
Singapore, Singapore
Quad 5V TSSOP Logic IC
705-SN74AHCT00MPWREP
Quad 5V TSSOP Logic IC 705-SN74AHCT00MPWREP
Quad 2-Input NAND Gate IC, 5V, 125°C, 7.9ns, TSSOP Product overview: SN74AHCT00MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00MPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 125°C, 7.9ns, TSSOP Product overview: SN74AHCT00MPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00MPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00MPWREP
Logic Gates SN74AHCT00MPWREP
Logic Gates Mil Enhance Quad 2- INPUT Pos-NAND GATES

Logic Gates Mil Enhance Quad 2- INPUT Pos-NAND GATES

Buy Now Datasheet
Gates and Inverters - SN74AHCT00MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00MPWREP
Gates and Inverters SN74AHCT00MPWREP
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74AHCT00MPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00MPWREP
Logic - Gates and Inverters SN74AHCT00MPWREP
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00MPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00MPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00MPWREP
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00MPWREP 296-22276-2-ND 1258075-SN74AHCT00MPWREP SN74AHCT00MPWREP 705-SN74AHCT00MPWREP SN74AHCT00MPWREP SN74AHCT00MPWREP SN74AHCT00MPWREP SN74AHCT00MPWREP
Product Name SN74AHCT00-EP Enhanced Product Quadruple 2-Input Positive-Nand Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 5V TSSOP Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5420DMQB - 1129186-5420DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details