Texas Instruments SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00DRG4

Description
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT00 Quadruple 2-input positive-NAND gates - SN74AHCT00DRG4 - Texas Instruments
Dallas, TX, United States
SN74AHCT00 Quadruple 2-input positive-NAND gates
SN74AHCT00DRG4
SN74AHCT00 Quadruple 2-input positive-NAND gates SN74AHCT00DRG4
Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85

Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258063-SN74AHCT00DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258063-SN74AHCT00DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258063-SN74AHCT00DRG4
Win Source Part Number: 1258063-SN74AHCT00DR G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHCT Package: Tape & Reel (TR) Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHCT00

Win Source Part Number: 1258063-SN74AHCT00DRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT00

Buy Now Datasheet
Gates and Inverters - SN74AHCT00DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74AHCT00DRG4-ND
Gates and Inverters SN74AHCT00DRG4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V 8mA SOIC Logic IC
705-SN74AHCT00DRG4
Quad 5V 8mA SOIC Logic IC 705-SN74AHCT00DRG4
Quad 2-Input NAND Gate IC, 5V, 8mA, 7.9ns, SOIC Product overview: SN74AHCT00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5V, 8mA, 7.9ns, SOIC Product overview: SN74AHCT00DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHCT00DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHCT00DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHCT00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHCT00DRG4
Logic Gates SN74AHCT00DRG4
Logic Gates Quad 2 Input pos NAND gates

Logic Gates Quad 2 Input pos NAND gates

Buy Now Datasheet
Gates and Inverters - SN74AHCT00DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCT00DRG4
Gates and Inverters SN74AHCT00DRG4
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74AHCT00DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHCT00DRG4
Logic - Gates and Inverters SN74AHCT00DRG4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHCT00DRG4 1258063-SN74AHCT00DRG4 SN74AHCT00DRG4-ND 705-SN74AHCT00DRG4 SN74AHCT00DRG4 SN74AHCT00DRG4 SN74AHCT00DRG4 SN74AHCT00DRG4
Product Name SN74AHCT00 Quadruple 2-input positive-NAND gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad 5V 8mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family AHCT
Propagation Delay 9 ns 7.9 ns 7.9 ns 7.9 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS04FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers