Quadruple 2-input positive-NAND gates 14-SOIC -40 to 85
Win Source Part Number: 1258054-SN74AHCT00DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHCT
Package: Tube
Number of Circuits: 4
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHCT00
Quad 2-Input NAND Gate, 5V, 8mA, 7.9ns, SOIC Product overview: SN74AHCT00DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT00DG4 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SOIC
Logic Gates Quad 2 Input pos NAND gates
IC GATE NAND 4CH 2-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHCT00DG4 | 1258054-SN74AHCT00DG4 | 705-SN74AHCT00DG4 | SN74AHCT00DG4 | SN74AHCT00DG4 | SN74AHCT00DG4 |
| Product Name | SN74AHCT00 Quadruple 2-input positive-NAND gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Quad 5V 8mA SOIC Logic IC | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Logic Family | AHCT | |||||
| Propagation Delay | 9 ns | 7.9 ns | 7.9 ns | |||
| Operating Current | 0.0200 mA | 8 mA | 0.0020 mA |