Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 065189-SN74AHC86PWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quad 2-Input XOR Gate IC, CMOS, 5.5V, 10ns, TSSOP Product overview: SN74AHC86PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86PWR can be used for catalog matching and distributor lookup.
IC GATE XOR 4CH 2-INP 14TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
XOR (Exclusive OR) IC 4 Channel 14-TSSOP
IC GATE XOR 4CH 2-INP 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC86PWR | 296-4628-1-ND | 065189-SN74AHC86PWR | 705-SN74AHC86PWR | SN74AHC86PWR | SN74AHC86PWR | SN74AHC86PWR | SN74AHC86PWR | SN74AHC86PWR |
| Product Name | SN74AHC86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC86PWR | Quad 5.5V TSSOP Logic IC | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | XOR | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | NOT; XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Logic Family | AHC | ||||||||
| Propagation Delay | 16.5 ns | 8.8 ns | 8.8 ns | 10 ns | 8.8 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA | 8 mA |