Texas Instruments SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86PW

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC86PW is a quadruple 2-input exclusive-OR gate designed for use in a variety of digital logic applications. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250 mA per JESD 17 standards. The device provides robust ESD protection, exceeding the requirements of JESD 22 with ratings of 2000V for the human-body model, 200V for the machine model, and 1000V for the charged-device model. This component is capable of performing the Boolean function Y = A ,äï B, making it suitable for applications such as detecting phase differences in input signals and creating selectable inverters or buffers. The output behavior is such that if one input is low, the output reflects the other input in true form, while if one input is high, the output reflects the inverted signal of the other input. The SN74AHC86PW is available in a TSSOP package and is rated for operation in temperatures ranging from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The SN74AHC86PW is a quadruple 2-input exclusive-OR gate designed for use in a variety of digital logic applications. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250 mA per JESD 17 standards. The device provides robust ESD protection, exceeding the requirements of JESD 22 with ratings of 2000V for the human-body model, 200V for the machine model, and 1000V for the charged-device model. This component is capable of performing the Boolean function Y = A ,äï B, making it suitable for applications such as detecting phase differences in input signals and creating selectable inverters or buffers. The output behavior is such that if one input is low, the output reflects the other input in true form, while if one input is high, the output reflects the inverted signal of the other input. The SN74AHC86PW is available in a TSSOP package and is rated for operation in temperatures ranging from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates - SN74AHC86PW - Texas Instruments
Dallas, TX, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates
SN74AHC86PW
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86PW
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-33683-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-33683-5-ND
Gates and Inverters 296-33683-5-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC86PW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC86PW
Logic - Gates and Inverters SN74AHC86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9207 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9207
Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9207
LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74AHC86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, GATE EXCL-OR QUAD 2IN, 14TSSOP; Logic Family / Base Number:74AHC86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74AHC86PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC86PW
Gates and Inverters SN74AHC86PW
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC86PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC86PW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC86PW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC86PW 296-33683-5-ND SN74AHC86PW 26AJ9207 SN74AHC86PW SN74AHC86PW
Product Name SN74AHC86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Logic - Gates and Inverters Logic, Gate Excl-Or Quad 2In, 14Tssop; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR XOR; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.3,5 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 5.5V 2V ~ 5.5V
Logic Family AHC
Propagation Delay 16.5 ns 8.8 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details