Texas Instruments SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86NSR

Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates - SN74AHC86NSR - Texas Instruments
Dallas, TX, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates
SN74AHC86NSR
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86NSR
Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-SO -40 to 125

Buy Now Datasheet
 - SN74AHC86NSR - Rochester Electronics
Newburyport, MA, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC86NSR
5.5V Logic IC 705-SN74AHC86NSR
4x 2-Input XOR Gate IC, CMOS, SOP, 5.5V Product overview: SN74AHC86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86NSR can be used for catalog matching and distributor lookup.

4x 2-Input XOR Gate IC, CMOS, SOP, 5.5V Product overview: SN74AHC86NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74AHC86NSRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC86NSRCT-ND
Gates and Inverters 296-SN74AHC86NSRCT-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-SN74AHC86NSRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74AHC86NSRTR-ND
Gates and Inverters 296-SN74AHC86NSRTR-ND
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC86NSR - 794903-SN74AHC86NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC86NSR
794903-SN74AHC86NSR
Logic - Logic - Gates and Inverters - SN74AHC86NSR 794903-SN74AHC86NSR
Manufacturer: Texas Instruments Win Source Part Number: 794903-SN74AHC86NSR Series: 74AHC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC86 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): TC74VHC86F(EL,K,F); 74VHC86SJX_NL; 74VHC86SJX; TC74VHC86F(EL); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794903-SN74AHC86NSR
Series: 74AHC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): TC74VHC86F(EL,K,F); 74VHC86SJX_NL; 74VHC86SJX; TC74VHC86F(EL);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74AHC86NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC86NSR
Gates and Inverters SN74AHC86NSR
XOR (Exclusive OR) IC 4 Channel 14-SO

XOR (Exclusive OR) IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC86NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC86NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC86NSR
IC GATE XOR 4CH 2-INP 14SO

IC GATE XOR 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC86NSR
Logic Gates SN74AHC86NSR
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC86NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC86NSR
Logic - Gates and Inverters SN74AHC86NSR
IC GATE XOR 4CH 2-INP 14SOP

IC GATE XOR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC86NSR SN74AHC86NSR 705-SN74AHC86NSR 296-SN74AHC86NSRCT-ND 794903-SN74AHC86NSR SN74AHC86NSR SN74AHC86NSR SN74AHC86NSR SN74AHC86NSR
Product Name SN74AHC86 Quadruple 2-Input Exclusive-OR Gates 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC86NSR Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR OR XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS
Propagation Delay 16.5 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details