Quadruple 2-Input Exclusive-OR Gates 14-PDIP -40 to 125
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates
XOR (Exclusive OR) IC 4 Channel 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP
IC GATE XOR 4CH 2-INP 14DIP
XOR (Exclusive OR) IC 4 Channel 14-PDIP
IC GATE XOR 4CH 2-INP 14DIP
| Texas Instruments | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC86N | SN74AHC86N | 296-4627-5-ND | SN74AHC86N | SN74AHC86N | SN74AHC86N | SN74AHC86N |
| Product Name | SN74AHC86 Quadruple 2-Input Exclusive-OR Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR; XOR (Exclusive OR) | XOR |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Logic Family | AHC | ||||||
| Propagation Delay | 16.5 ns | 8.8 ns | 8.8 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA | 8 mA |