Texas Instruments Logic - Logic - Gates and Inverters - SN74AHC86DRG4 SN74AHC86DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253566-SN74AHC86DRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253566-SN74AHC86DRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHC86DRG4 - 1253566-SN74AHC86DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC86DRG4
1253566-SN74AHC86DRG4
Logic - Logic - Gates and Inverters - SN74AHC86DRG4 1253566-SN74AHC86DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253566-SN74AHC86DRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253566-SN74AHC86DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad SOIC Logic IC
705-SN74AHC86DRG4
Quad SOIC Logic IC 705-SN74AHC86DRG4
Quad 2-Input XOR Gate, 74AHC Series, SOIC-14 Product overview: SN74AHC86DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate, 74AHC Series, SOIC-14 Product overview: SN74AHC86DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 - 815-SN74AHC86DRG4 - Utmel Electronic Limited
Hong Kong, China
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14
815-SN74AHC86DRG4
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 815-SN74AHC86DRG4
AHC/VHC/H/U/V SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14

AHC/VHC/H/U/V SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1253566-SN74AHC86DRG4 705-SN74AHC86DRG4 815-SN74AHC86DRG4
Product Name Logic - Logic - Gates and Inverters - SN74AHC86DRG4 Quad SOIC Logic IC AHC/VHC/H/U/V SERIES, QUAD 2-INPUT XOR GATE, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14
Gate Type NOT XOR; XOR GATE, OR GATE XOR
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers