Texas Instruments SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86DGVR

Description
Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input exclusive-OR gates in a 14-pin TVSOP package with an operating temperature range of -40 to 125 °C, operating from 2 V to 5.5 V, and meeting JESD-22 ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input exclusive-OR gates in a 14-pin TVSOP package with an operating temperature range of -40 to 125 °C, operating from 2 V to 5.5 V, and meeting JESD-22 ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates - SN74AHC86DGVR - Texas Instruments
Dallas, TX, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates
SN74AHC86DGVR
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86DGVR
Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-TVSOP -40 to 125

Buy Now Datasheet
 - SN74AHC86DGVR - Rochester Electronics
Newburyport, MA, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

SN74AHC86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74AHC86DGVR
5.5V Logic IC 705-SN74AHC86DGVR
4-Bit XOR Gate IC, CMOS, 2-Input, 5.5V, 14-TFSOP Product overview: SN74AHC86DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DGVR can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, CMOS, 2-Input, 5.5V, 14-TFSOP Product overview: SN74AHC86DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258112-SN74AHC86DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258112-SN74AHC86DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258112-SN74AHC86DGVR
Win Source Part Number: 1258112-SN74AHC86DGV R Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AHC Package: Tape & Reel Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: Q2105082,-SN74AHC86D GVRG4,-296-29122-1,- SN74AHC86DGVRE4,-SN7 4AHC86DGVRG4R,SN74AH C86DGVRG4,SN74AHC86D GVRE4,2156-SN74AHC86 DGVR,TEXTISSN74AHC86 DGVR,-SN74AHC86DGVRR ,SN74AHC86DGVR,296-2 9122-6,SN74AHC86DGVR E4,-SN74AHC86DGVRE4R ,296-29122-2,SN74AHC 86DGVRG4,296-29122-1 Base Product Number: 74AHC86

Win Source Part Number: 1258112-SN74AHC86DGVR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: Q2105082,-SN74AHC86DGVRG4,-296-29122-1,-SN74AHC86DGVRE4,-SN74AHC86DGVRG4R,SN74AHC86DGVRG4,SN74AHC86DGVRE4,2156-SN74AHC86DGVR,TEXTISSN74AHC86DGVR,-SN74AHC86DGVRR,SN74AHC86DGVR,296-29122-6,SN74AHC86DGVRE4,-SN74AHC86DGVRE4R,296-29122-2,SN74AHC86DGVRG4,296-29122-1
Base Product Number: 74AHC86

Buy Now Datasheet
Gates and Inverters - 296-29122-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29122-2-ND
Gates and Inverters 296-29122-2-ND
XOR (Exclusive OR) IC 4 Channel 14-TVSOP

XOR (Exclusive OR) IC 4 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-29122-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-29122-1-ND
Gates and Inverters 296-29122-1-ND
XOR (Exclusive OR) IC 4 Channel 14-TVSOP

XOR (Exclusive OR) IC 4 Channel 14-TVSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC86DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC86DGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC86DGVR
IC GATE XOR 4CH 2-INP 14TVSOP

IC GATE XOR 4CH 2-INP 14TVSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74AHC86DGVR
Logic Gates SN74AHC86DGVR
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74AHC86DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC86DGVR
Gates and Inverters SN74AHC86DGVR
XOR (Exclusive OR) IC 4 Channel 14-TVSOP

XOR (Exclusive OR) IC 4 Channel 14-TVSOP

Buy Now
Logic - Gates and Inverters - SN74AHC86DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC86DGVR
Logic - Gates and Inverters SN74AHC86DGVR
IC GATE XOR 4CH 2-INP 14TVSOP

IC GATE XOR 4CH 2-INP 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC86DGVR SN74AHC86DGVR 705-SN74AHC86DGVR 1258112-SN74AHC86DGVR 296-29122-2-ND SN74AHC86DGVR SN74AHC86DGVR SN74AHC86DGVR SN74AHC86DGVR
Product Name SN74AHC86 Quadruple 2-Input Exclusive-OR Gates 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 3.3,5 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC
Propagation Delay 16.5 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100301W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 15
View Details
2 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details