Texas Instruments SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86D

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates - SN74AHC86D - Texas Instruments
Dallas, TX, United States
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates
SN74AHC86D
SN74AHC86 Quadruple 2-Input Exclusive-OR Gates SN74AHC86D
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-4625-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4625-5-ND
Gates and Inverters 296-4625-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC86D - 006569-SN74AHC86D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC86D
006569-SN74AHC86D
Logic - Logic - Gates and Inverters - SN74AHC86D 006569-SN74AHC86D
Manufacturer: Texas Instruments Win Source Part Number: 006569-SN74AHC86D Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006569-SN74AHC86D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8.8ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC86D
5.5V SOIC Logic IC 705-SN74AHC86D
4-Bit XOR Gate IC, 2-Input, CMOS, SOIC, 5.5V Product overview: SN74AHC86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86D can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, 2-Input, CMOS, SOIC, 5.5V Product overview: SN74AHC86D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC86D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74AHC86D - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC86D
Logic Gates SN74AHC86D
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments - 26AJ9206 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments
26AJ9206
Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments 26AJ9206
LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; Logic Family / Base Number:74AHC86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-IN EX-OR GATE, 14SOIC; Logic Family / Base Number:74AHC86; Logic Type:XOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AHC86D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC86D
Logic - Gates and Inverters SN74AHC86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74AHC86D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC86D
Gates and Inverters SN74AHC86D
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC86D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC86D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC86D
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC86D 296-4625-5-ND 006569-SN74AHC86D 705-SN74AHC86D SN74AHC86D SN74AHC86D 26AJ9206 SN74AHC86D SN74AHC86D SN74AHC86D
Product Name SN74AHC86 Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC86D 5.5V SOIC Logic IC Logic Gates Logic, Quad 2-In Ex-Or Gate, 14Soic; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE OR; XOR XOR; XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 16.5 ns 8.8 ns 8.8 ns 10 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details