Texas Instruments Standard Linear and Logic Dual 115MHz 2V 5.5V Logic IC SN74AHC74NSR

Description
Dual D-Type Flip-Flop, 115MHz, CMOS, SOP, 2V-5.5V Product overview: SN74AHC74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 2V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 115MHz, CMOS, SOP, 2V-5.5V Product overview: SN74AHC74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 2V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 115MHz 2V 5.5V Logic IC
706-SN74AHC74NSR
Dual 115MHz 2V 5.5V Logic IC 706-SN74AHC74NSR
Dual D-Type Flip-Flop, 115MHz, CMOS, SOP, 2V-5.5V Product overview: SN74AHC74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 2V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74NSR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 115MHz, CMOS, SOP, 2V-5.5V Product overview: SN74AHC74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 115MHz, 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 115MHz, 2V, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHC74NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHC74NSR
Product Name Dual 115MHz 2V 5.5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100301DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details
Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Logic Gates - 2222715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details