Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74AHC595D.

Description
Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Description
Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC0412 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC0412
Logic Family / Base Number Texas Instruments 15AC0412
Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Logic Family / Base Number:74AHC595; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Shift Registers
Product Number 15AC0412
Product Name Logic Family / Base Number Texas Instruments
Pin Count 16
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store bus register - 74LV4094D,118 - Nexperia B.V.
Specs
Supply Voltage +7
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
7 suppliers
Logic - Shift Registers - 74F675ASPC - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 16
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details