Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 109646-SN74AHC573DW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals
IC D-TYPE TRANSP SGL 8:8 20SOIC
LATCH, D TYPE, OCTAL, SMD, SOIC20; Logic Family / Base Number:74AHC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:8ns; Output Current:8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC OCT TRNSP D-TYP LATCH 20-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHC573DW | 296-4612-5-ND | 109646-SN74AHC573DW | SN74AHC573DW | 28AH4999 | SN74AHC573DW | SN74AHC573DW |
| Product Name | SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Logic - Latches - SN74AHC573DW | Integrated Circuits (ICs) - Logic - Latches | Latch, D Type, Octal, Smd, Soic20; Logic Family / Base Number Texas Instruments | Latches | Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 17.5 ns | 1 ns | 1 ns | 8 ns | 1 ns |