Texas Instruments SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC573DGVR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHC573DGVR - Texas Instruments
Dallas, TX, United States
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHC573DGVR
SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC573DGVR
Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-TVSOP -40 to 125

Buy Now Datasheet
Latches - 296-13818-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Latches - 296-13818-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Latches - 296-13818-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHC573DGVR
896428-SN74AHC573DGVR
Logic - Logic - Latches - SN74AHC573DGVR 896428-SN74AHC573DGVR
Manufacturer: Texas Instruments Win Source Part Number: 896428-SN74AHC573DGV R Series: 74AHC Operating Temperature Range: -40°C ~ 85°C Package: 20-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74AHC573 Categories: Integrated Circuits (ICs) Case / Package: 20-TVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -SN74AHC573DGVRE4-ND R, -SN74AHC573DGVRE4, 296-13818-6, -SN74AHC573DGVRG4, SN74AHC573DGVRE4, SN74AHC573DGVRG4-ND, 296-13818-2, SN74AHC573DGVRG4, -SN74AHC573DGVRG4-ND R, 296-13818-1, -296-13818-1-ND, SN74AHC573DGVRE4-ND, -SN74AHC573DGVR-NDR, -296-13818-1, 296-13818-6-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896428-SN74AHC573DGVR
Series: 74AHC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHC573
Categories: Integrated Circuits (ICs)
Case / Package: 20-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -SN74AHC573DGVRE4-NDR, -SN74AHC573DGVRE4, 296-13818-6, -SN74AHC573DGVRG4, SN74AHC573DGVRE4, SN74AHC573DGVRG4-ND, 296-13818-2, SN74AHC573DGVRG4, -SN74AHC573DGVRG4-NDR, 296-13818-1, -296-13818-1-ND, SN74AHC573DGVRE4-ND, -SN74AHC573DGVR-NDR, -296-13818-1, 296-13818-6-NDR

Buy Now Datasheet
Logic - Latches - SN74AHC573DGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHC573DGVR
Logic - Latches SN74AHC573DGVR
IC OCT TRNSP D-TYP LATCH 20TVSOP

IC OCT TRNSP D-TYP LATCH 20TVSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHC573DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC573DGVR
Integrated Circuits (ICs) - Logic - Latches SN74AHC573DGVR
IC D-TYPE TRANSP SGL 8:8 20TVSOP

IC D-TYPE TRANSP SGL 8:8 20TVSOP

Supplier's Site
Latches - SN74AHC573DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHC573DGVR 296-13818-1-ND 896428-SN74AHC573DGVR SN74AHC573DGVR SN74AHC573DGVR SN74AHC573DGVR
Product Name SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74AHC573DGVR Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 17.5 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-89945013A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details
Latches - 9022DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54ABT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321801Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 30 mA
View Details
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
2 suppliers