Octal transparent D-type latches with 3-state outputs, available in a 20-pin SSOP package measuring 7.50mm × 7.8mm, operating from -40°C to 125°C with a supply voltage range of 2V to 5.5V.
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1253554-SN74AHC573DB
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC573
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC OCT TRNSP D-TYP LATCH 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHC573DBR | 1253554-SN74AHC573DBR | 296-4611-2-ND | SN74AHC573DBR | SN74AHC573DBR | SN74AHC573DBR |
| Product Name | SN74AHC573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHC573DBR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Operating Current | 0.0400 mA | |||||
| Propagation Delay | 17.5 ns | 1 ns | 1 ns | 1 ns |