Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC540DWR

Description
IC BUFFER INVERT 5.5V 20SOIC
Description
IC BUFFER INVERT 5.5V 20SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AHC540DWR is an octal buffer/driver with three-state outputs, designed for driving bus lines or buffering memory address registers. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250mA per JESD 17. The device is suitable for various applications, including servers, PCs, network switches, wearable health devices, telecom infrastructures, and electronic points of sale. This component has a 20-pin SOIC package and is characterized by its input and output configuration, which is optimized for printed circuit board layout. The SN74AHC540DWR is part of a series that includes multiple package options, ensuring flexibility for different design requirements. It is rated for operation in temperatures ranging from -40°C to 125°C, making it suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The SN74AHC540DWR is an octal buffer/driver with three-state outputs, designed for driving bus lines or buffering memory address registers. It operates within a voltage range of 2V to 5.5V and features a latch-up performance that exceeds 250mA per JESD 17. The device is suitable for various applications, including servers, PCs, network switches, wearable health devices, telecom infrastructures, and electronic points of sale. This component has a 20-pin SOIC package and is characterized by its input and output configuration, which is optimized for printed circuit board layout. The SN74AHC540DWR is part of a series that includes multiple package options, ensuring flexibility for different design requirements. It is rated for operation in temperatures ranging from -40°C to 125°C, making it suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHC540DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHC540DWR
Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC540DWR
IC BUFFER INVERT 5.5V 20SOIC

IC BUFFER INVERT 5.5V 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74AHC540DWR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 32P4101A-CGE - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Transceiver ICs - 448-CYW20721B2KWB9GTTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details