Octal buffers/drivers with 3-state outputs in a 20-pin TVSOP package measuring 5.00mm × 4.40mm, operating from 2V to 5.5V, with a temperature range of -40°C to 125°C.
Octal Buffers/Drivers With 3-State Outputs 20-TVSOP -40 to 125
Bus Driver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, Inverted Output, CMOS, PDSO20
Octal 3-State Buffer/Driver, 8-Bit, CMOS, 7ns, 5.5V, 125°C Product overview: SN74AHC540DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC540DGVR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74AHC540DGVR | SN74AHC540DGVR | 704-SN74AHC540DGVR |
| Product Name | SN74AHC540 Octal Buffers/Drivers With 3-State Outputs | 8-bit 5.5V Interface Transceiver IC | |
| Technology | AHC | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |