Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74AHC373NS

Description
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet
Description
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHC373NS - Rochester Electronics
Newburyport, MA, United States
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs

SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHC373NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC373NS
Integrated Circuits (ICs) - Logic - Latches SN74AHC373NS
IC OCT TRANSP D-TYP LATCH 20SO

IC OCT TRANSP D-TYP LATCH 20SO

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches
Product Number SN74AHC373NS SN74AHC373NS
Product Name Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch; 3-state - 74HCT373PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
6 suppliers
CD4044B-MIL CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BF3A - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
4 suppliers
Quad Latch - 4337/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 150 milliwatts
View Details