Texas Instruments SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC373DBR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHC373DBR - Texas Instruments
Dallas, TX, United States
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHC373DBR
SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHC373DBR
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AHC373DBR
082209-SN74AHC373DBR
Logic - Logic - Latches - SN74AHC373DBR 082209-SN74AHC373DBR
Manufacturer: Texas Instruments Win Source Part Number: 082209-SN74AHC373DBR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 1ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082209-SN74AHC373DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 1ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - 296-4598-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Latches - 296-4598-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Logic - Latches - SN74AHC373DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHC373DBR
Logic - Latches SN74AHC373DBR
IC OCT TRANSP D-TYP LATCH 20SSOP

IC OCT TRANSP D-TYP LATCH 20SSOP

Supplier's Site Datasheet
Latches - SN74AHC373DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74AHC373DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHC373DBR
Integrated Circuits (ICs) - Logic - Latches SN74AHC373DBR
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHC373DBR 082209-SN74AHC373DBR 296-4598-2-ND SN74AHC373DBR SN74AHC373DBR SN74AHC373DBR
Product Name SN74AHC373 Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74AHC373DBR Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 5V; 3.3,5 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 15 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDWE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
SN54HC573A-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8512801VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN54LVC373A OCTAL TRANSPARENT D-TYPE LATCHES  WITH 3-STATE OUTPUTS - 5962-9757301Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BNSR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers