Texas Instruments SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32RGYR

Description
Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC32 Quadruple 2-Input Positive-OR Gates - SN74AHC32RGYR - Texas Instruments
Dallas, TX, United States
SN74AHC32 Quadruple 2-Input Positive-OR Gates
SN74AHC32RGYR
SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32RGYR
Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125

Quadruple 2-Input Positive-OR Gates 14-VQFN -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-13903-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13903-1-ND
Gates and Inverters 296-13903-1-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13903-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13903-6-ND
Gates and Inverters 296-13903-6-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13903-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13903-2-ND
Gates and Inverters 296-13903-2-ND
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
 - SN74AHC32RGYR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PQCC14

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PQCC14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC32RGYR - 142289-SN74AHC32RGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32RGYR
142289-SN74AHC32RGYR
Logic - Logic - Gates and Inverters - SN74AHC32RGYR 142289-SN74AHC32RGYR
Manufacturer: Texas Instruments Win Source Part Number: 142289-SN74AHC32RGYR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.65 V Logic Level - High: 1.5 V to 3.85 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142289-SN74AHC32RGYR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 8mA 5.5V VQFN Logic IC
705-SN74AHC32RGYR
Quad 8mA 5.5V VQFN Logic IC 705-SN74AHC32RGYR
Quad 2-Input OR Gate IC, VQFN, 8mA Output, 5.5V Product overview: SN74AHC32RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32RGYR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, VQFN, 8mA Output, 5.5V Product overview: SN74AHC32RGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8mA, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 8mA, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74AHC32RGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC32RGYR
Logic - Gates and Inverters SN74AHC32RGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site Datasheet
Gates and Inverters - SN74AHC32RGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC32RGYR
Gates and Inverters SN74AHC32RGYR
OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

OR Gate IC 4 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC32RGYR
Logic Gates SN74AHC32RGYR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC32RGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC32RGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC32RGYR
IC GATE OR 4CH 2-INP 14VQFN

IC GATE OR 4CH 2-INP 14VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC32RGYR 296-13903-1-ND SN74AHC32RGYR 142289-SN74AHC32RGYR 705-SN74AHC32RGYR SN74AHC32RGYR SN74AHC32RGYR SN74AHC32RGYR SN74AHC32RGYR
Product Name SN74AHC32 Quadruple 2-Input Positive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74AHC32RGYR Quad 8mA 5.5V VQFN Logic IC Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate OR; OR GATE NOT; OR OR; OR Gate OR
Supply Voltage 3.3,5 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 0.0020 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details