Automotive Catalog Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
OR Gate IC 4 Channel 14-SOIC
Quad 2-Input OR Gate IC, CMOS, 74AHC, SOIC, -40 to 125C Product overview: SN74AHC32QDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32QDRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1099238-SN74AHC32QDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
Logic Gates Quad 2 Input Pos OR Gate
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC32QDRQ1 | 296-17497-2-ND | 705-SN74AHC32QDRQ1 | 1099238-SN74AHC32QDRQ1 | SN74AHC32QDRQ1 | SN74AHC32QDRQ1 | SN74AHC32QDRQ1 | SN74AHC32QDRQ1 | SN74AHC32QDRQ1 | SN74AHC32QDRQ1 |
| Product Name | SN74AHC32Q-Q1 Automotive Catalog Quadruple 2-Input Positive-OR Gates | Gates and Inverters | Quad SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74AHC32QDRQ1 | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR; OR Gate | OR | OR | NOT; OR | OR; OR Gate | OR; OR Gate | |
| Supply Voltage | 3.3,5 | 2V ~ 5.5V | 5.5V | 2 V ~ 5.5 V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Logic Family | AHC | CMOS | ||||||||
| Propagation Delay | 13 ns | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA | 8 mA |