IC OR 4-CIR 2-IN 14-TSSOP
OR Gate IC 4 Channel 14-TSSOP
IC GATE OR 4CH 2-INP 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74AHC32PWR-P-ND | SN74AHC32PWR-P | SN74AHC32PWR-P |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR; OR Gate | OR |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | |
| Inputs | 2 | 2 | |
| Propagation Delay | 7.5 ns | ||
| Low Level Output Current (Sink) | 8 mA |