Texas Instruments SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32NSR

Description
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC32 Quadruple 2-Input Positive-OR Gates - SN74AHC32NSR - Texas Instruments
Dallas, TX, United States
SN74AHC32 Quadruple 2-Input Positive-OR Gates
SN74AHC32NSR
SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32NSR
Quadruple 2-Input Positive-OR Gates 14-SO -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SO -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC32NSR - 1253529-SN74AHC32NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32NSR
1253529-SN74AHC32NSR
Logic - Logic - Gates and Inverters - SN74AHC32NSR 1253529-SN74AHC32NSR
Manufacturer: Texas Instruments Win Source Part Number: 1253529-SN74AHC32NSR Series: 74AHC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5 V ~ 1.65 V Logic Level - High: 1.5 V ~ 3.85 V Family Name: SN74AHC32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): MC74VHC32MELG; MC74VHC32MEL; MC74VHC32M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253529-SN74AHC32NSR
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): MC74VHC32MELG; MC74VHC32MEL; MC74VHC32M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-SN74AHC32NSR
Quad 5.5V Logic IC 705-SN74AHC32NSR
Quad 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns, SOP Product overview: SN74AHC32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32NSR can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 5.5V, 7.5ns, SOP Product overview: SN74AHC32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-13136-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13136-1-ND
Gates and Inverters 296-13136-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13136-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13136-2-ND
Gates and Inverters 296-13136-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-13136-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13136-6-ND
Gates and Inverters 296-13136-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
 - SN74AHC32NSR - Rochester Electronics
Newburyport, MA, United States
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC32NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC32NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC32NSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - SN74AHC32NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC32NSR
Gates and Inverters SN74AHC32NSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74AHC32NSR
Logic Gates SN74AHC32NSR
Logic Gates Quad 2-Input Pos

Logic Gates Quad 2-Input Pos

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC32NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC32NSR
Logic - Gates and Inverters SN74AHC32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74AHC32NSR 1253529-SN74AHC32NSR 705-SN74AHC32NSR 296-13136-1-ND SN74AHC32NSR SN74AHC32NSR SN74AHC32NSR SN74AHC32NSR SN74AHC32NSR
Product Name SN74AHC32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74AHC32NSR Quad 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR OR OR; OR Gate NOT; OR
Supply Voltage 3.3,5 2 V ~ 5.5 V 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Logic Family AHC CMOS
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Current 0.0200 mA 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products