Texas Instruments SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32DRG4

Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC32 Quadruple 2-Input Positive-OR Gates - SN74AHC32DRG4 - Texas Instruments
Dallas, TX, United States
SN74AHC32 Quadruple 2-Input Positive-OR Gates
SN74AHC32DRG4
SN74AHC32 Quadruple 2-Input Positive-OR Gates SN74AHC32DRG4
Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74AHC32DRG4 - 1253526-SN74AHC32DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32DRG4
1253526-SN74AHC32DRG4
Logic - Logic - Gates and Inverters - SN74AHC32DRG4 1253526-SN74AHC32DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253526-SN74AHC32DRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253526-SN74AHC32DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
SOIC Logic IC - 705-SN74AHC32DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-SN74AHC32DRG4
SOIC Logic IC 705-SN74AHC32DRG4
4-Gate OR IC, CMOS, 2-Input, SOIC, -40 to 125°C Product overview: SN74AHC32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DRG4 can be used for catalog matching and distributor lookup.

4-Gate OR IC, CMOS, 2-Input, SOIC, -40 to 125°C Product overview: SN74AHC32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74AHC32DRG4 1253526-SN74AHC32DRG4 705-SN74AHC32DRG4
Product Name SN74AHC32 Quadruple 2-Input Positive-OR Gates Logic - Logic - Gates and Inverters - SN74AHC32DRG4 SOIC Logic IC
Gate Type OR NOT OR; OR GATE
Supply Voltage 3.3,5 5.5V
Logic Family AHC
Propagation Delay 13 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers