Quadruple 2-Input Positive-OR Gates 14-TVSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1253525-SN74AHC32DGV
Series: 74AHC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5 V ~ 1.65 V
Logic Level - High: 1.5 V ~ 3.85 V
Family Name: SN74AHC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TVSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHC32T; TC74VHC32FT(ELK,M); TC74VHC32FT(EK2,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
OR Gate IC 4 Channel 14-TVSOP
OR Gate IC 4 Channel 14-TVSOP
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
4-Input OR Gate IC, CMOS, 2V-5.5V, 7.5ns, TFSOP Product overview: SN74AHC32DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DGVR can be used for catalog matching and distributor lookup.
IC GATE OR 4CH 2-INP 14TVSOP
OR Gate IC 4 Channel 14-TVSOP
Logic Gates Quad 2-Input Pos
IC GATE OR 4CH 2-INP 14TVSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC32DGVR | 1253525-SN74AHC32DGVR | 296-4594-1-ND | SN74AHC32DGVR | 705-SN74AHC32DGVR | SN74AHC32DGVR | SN74AHC32DGVR | SN74AHC32DGVR | SN74AHC32DGVR |
| Product Name | SN74AHC32 Quadruple 2-Input Positive-OR Gates | Logic - Logic - Gates and Inverters - SN74AHC32DGVR | Gates and Inverters | 2V 5.5V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR | OR | OR; OR GATE | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Logic Family | AHC | CMOS | |||||||
| Propagation Delay | 13 ns | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA |