Quadruple 2-Input Positive-OR Gates 14-SOIC -40 to 125
Logic Gates Quadruple 2-Input Positive-OR Gates
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74AHC32DE4 | SN74AHC32DE4 |
| Product Name | SN74AHC32 Quadruple 2-Input Positive-OR Gates | Logic Gates |
| Gate Type | OR | |
| Supply Voltage | 3.3,5 | |
| Logic Family | AHC | |
| Propagation Delay | 13 ns |