Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 029750-SN74AHC32DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quad 2-Input OR Gate IC, CMOS, 5.5V, 14-SSOP, 7.5ns Product overview: SN74AHC32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DBR can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SSOP
OR Gate IC 4 Channel 14-SSOP
OR Gate, AHC/VHC/H/U/V Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE OR 4CH 2-INP 14SSOP
Logic Gates Quad 2-Input Pos
IC GATE OR 4CH 2-INP 14SSOP
OR Gate IC 4 Channel 14-SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AHC32DBR | 029750-SN74AHC32DBR | 705-SN74AHC32DBR | 296-4593-2-ND | SN74AHC32DBR | SN74AHC32DBR | SN74AHC32DBR | SN74AHC32DBR | SN74AHC32DBR |
| Product Name | SN74AHC32 Quadruple 2-Input Positive-OR Gates | Logic - Logic - Gates and Inverters - SN74AHC32DBR | Quad 5.5V SSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR | NOT; OR | OR | OR; OR Gate | |
| Supply Voltage | 3.3,5 | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | 2V ~ 5.5V | |||
| Logic Family | AHC | CMOS | |||||||
| Propagation Delay | 13 ns | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 8 mA |