Texas Instruments SSOP Logic IC SN74AHC32DBLE

Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125 Product overview: SN74AHC32DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DBLE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125 Product overview: SN74AHC32DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DBLE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SSOP Logic IC - 705-SN74AHC32DBLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-SN74AHC32DBLE
SSOP Logic IC 705-SN74AHC32DBLE
Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125 Product overview: SN74AHC32DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DBLE can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-OR Gates 14-SSOP -40 to 125 Product overview: SN74AHC32DBLE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC32DBLE can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74AHC32DBLE - 1094842-SN74AHC32DBLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC32DBLE
1094842-SN74AHC32DBLE
Logic - Logic - Gates and Inverters - SN74AHC32DBLE 1094842-SN74AHC32DBLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094842-SN74AHC32DBL E Mounting: SMD (SMT) Number of Bits: 4 Number of Gates: 4 Propagation Delay: 8.5 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094842-SN74AHC32DBLE
Mounting: SMD (SMT)
Number of Bits: 4
Number of Gates: 4
Propagation Delay: 8.5 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74AHC32DBLE 1094842-SN74AHC32DBLE
Product Name SSOP Logic IC Logic - Logic - Gates and Inverters - SN74AHC32DBLE
Logic Family AHC/VHC/H/U/V
Inputs 2
Operating Temperature -40 C (-40 F)
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5422DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details