Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHC245MPWREP

Description
Win Source Part Number: 1260008-SN74AHC245MP WREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-21808-2,296-2180 8-6R,296-21808-1R,29 6-21808-6,-V62/03650 -01XE,296-21808-1,21 56-SN74AHC245MPWREP, -V62/03650-01XER,-29 6-21808-1,V62/03650- 01XE,TEXTISSN74AHC24 5MPWREP,296-21808-2R ,-SN74AHC245MPWREPR, -296-21808-1,-296-21 808-1R Base Product Number: 74AHC245
Request a Quote Datasheet
Description
Win Source Part Number: 1260008-SN74AHC245MP WREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-21808-2,296-2180 8-6R,296-21808-1R,29 6-21808-6,-V62/03650 -01XE,296-21808-1,21 56-SN74AHC245MPWREP, -V62/03650-01XER,-29 6-21808-1,V62/03650- 01XE,TEXTISSN74AHC24 5MPWREP,296-21808-2R ,-SN74AHC245MPWREPR, -296-21808-1,-296-21 808-1R Base Product Number: 74AHC245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1260008-SN74AHC245MPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1260008-SN74AHC245MPWREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1260008-SN74AHC245MPWREP
Win Source Part Number: 1260008-SN74AHC245MP WREP Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHC Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-21808-2,296-2180 8-6R,296-21808-1R,29 6-21808-6,-V62/03650 -01XE,296-21808-1,21 56-SN74AHC245MPWREP, -V62/03650-01XER,-29 6-21808-1,V62/03650- 01XE,TEXTISSN74AHC24 5MPWREP,296-21808-2R ,-SN74AHC245MPWREPR, -296-21808-1,-296-21 808-1R Base Product Number: 74AHC245

Win Source Part Number: 1260008-SN74AHC245MPWREP
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHC
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-21808-2,296-21808-6R,296-21808-1R,296-21808-6,-V62/03650-01XE,296-21808-1,2156-SN74AHC245MPWREP,-V62/03650-01XER,-296-21808-1,V62/03650-01XE,TEXTISSN74AHC245MPWREP,296-21808-2R,-SN74AHC245MPWREPR,-296-21808-1,-296-21808-1R
Base Product Number: 74AHC245

Buy Now Datasheet
 - SN74AHC245MPWREP - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, AHC/VHC/H/U/V Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AHC245MPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AHC245MPWREP
Buffers, Drivers, Receivers, Transceivers SN74AHC245MPWREP
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1260008-SN74AHC245MPWREP SN74AHC245MPWREP SN74AHC245MPWREP
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details