Texas Instruments SN74AHC245 Octal Bus Transceivers With 3-State Outputs SN74AHC245DGVR

Description
Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote Datasheet
Description
Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC245 Octal Bus Transceivers With 3-State Outputs - SN74AHC245DGVR - Texas Instruments
Dallas, TX, United States
SN74AHC245 Octal Bus Transceivers With 3-State Outputs
SN74AHC245DGVR
SN74AHC245 Octal Bus Transceivers With 3-State Outputs SN74AHC245DGVR
Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 125

Octal Bus Transceivers With 3-State Outputs 20-TVSOP -40 to 125

Buy Now Datasheet
8-bit 5.5V Interface Transceiver IC - 704-SN74AHC245DGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5.5V Interface Transceiver IC
704-SN74AHC245DGVR
8-bit 5.5V Interface Transceiver IC 704-SN74AHC245DGVR
Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, CMOS, 5.5V, 125°C Product overview: SN74AHC245DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC245DGVR can be used for catalog matching and distributor lookup.

Octal 3-State Bus Transceiver, Bidirectional, 8-Bit, CMOS, 5.5V, 125°C Product overview: SN74AHC245DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74AHC245DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHC245DGVR - 1253509-SN74AHC245DGVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHC245DGVR
1253509-SN74AHC245DGVR
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHC245DGVR 1253509-SN74AHC245DGVR
Manufacturer: Texas Instruments Win Source Part Number: 1253509-SN74AHC245DG VR Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TFSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: 74AHC245 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253509-SN74AHC245DGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: 74AHC245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74AHC245DGVR 704-SN74AHC245DGVR 1253509-SN74AHC245DGVR
Product Name SN74AHC245 Octal Bus Transceivers With 3-State Outputs 8-bit 5.5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74AHC245DGVR
Technology AHC
Device Type Transceiver Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2240 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9093901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54HCT04-SP Hex Inverters - 5962-8974701VCA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Interface Transceiver IC - 710-34P3402AGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers